Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167871-DM74ALS174M
Series: 74ALS
Packaging: Tube
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 50pF
Current - Quiescent: 19mA
Part Status: Obsolete(EOL)
Family Name: DM74ALS174
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Clock Frequency: 50MHz
Alternative Parts (Cross-Reference): SN74ALS174DRE4; DM74ALS174M; DM74ALS174MX;
Introduction Date: May 29, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
D Flip-Flop, ALS Series, 6-Func, Positive Edge Triggered, 1-Bit, True Output, TTL, PDSO16
IC FF D-TYPE SNGL 6BIT 16SOIC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 6BIT 16SOIC
| Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1167871-DM74ALS174M | DM74ALS174M | DM74ALS174M | DM74ALS174M | DM74ALS174M |
| Product Name | Logic - Logic - Flip Flops - DM74ALS174M | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Propagation Delay | 17 ns | ||||
| fMAX | 50 MHz | 50 MHz | |||
| Low-level Output Current (Sink) | 8 mA | 8 mA | |||
| High-level Output Current (Source) | 0.4000 mA | 0.4000 mA |