onsemi Counters, Dividers DM74ALS163BMX

Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - DM74ALS163BMX-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
DM74ALS163BMX-ND
Counters, Dividers DM74ALS163BMX-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
 - DM74ALS163BMX - Rochester Electronics
Newburyport, MA, United States
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - DM74ALS163BMX - 917113-DM74ALS163BMX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - DM74ALS163BMX
917113-DM74ALS163BMX
Logic - Logic - Counters, Dividers - DM74ALS163BMX 917113-DM74ALS163BMX
Manufacturer: ON Semiconductor Win Source Part Number: 917113-DM74ALS163BMX Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74ALS163 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 917113-DM74ALS163BMX
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C
Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74ALS163
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Counters, Dividers - DM74ALS163BMX - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
DM74ALS163BMX
Logic - Counters, Dividers DM74ALS163BMX
IC COUNTER 4BIT BINARY 16SOIC

IC COUNTER 4BIT BINARY 16SOIC

Supplier's Site Datasheet
Counters, Dividers - DM74ALS163BMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
DM74ALS163BMX
Counters, Dividers DM74ALS163BMX
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - DM74ALS163BMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
DM74ALS163BMX
Counters, Dividers DM74ALS163BMX
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - DM74ALS163BMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
DM74ALS163BMX
Integrated Circuits (ICs) - Logic - Counters, Dividers DM74ALS163BMX
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number DM74ALS163BMX-ND DM74ALS163BMX 917113-DM74ALS163BMX DM74ALS163BMX DM74ALS163BMX DM74ALS163BMX
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - DM74ALS163BMX Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type MOD-N
Counter Category Synchronous Synchronous Synchronous
Counter Direction UP UP UP
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOP; SOP16 SOIC; 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74F163ASC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details
Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017MT - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers