onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS157SJ DM74ALS157SJ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765214-DM74ALS157SJ Series: 74ALS Packaging: Tube Type: Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765214-DM74ALS157SJ Series: 74ALS Packaging: Tube Type: Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS157SJ - 765214-DM74ALS157SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS157SJ
765214-DM74ALS157SJ
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS157SJ 765214-DM74ALS157SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 765214-DM74ALS157SJ Series: 74ALS Packaging: Tube Type: Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765214-DM74ALS157SJ
Series: 74ALS
Packaging: Tube
Type: Multiplexer
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
743-DM74ALS157SJ
Quad Analog Switch and Multiplexer IC 743-DM74ALS157SJ
IC DATA SELECTOR/MUX QUAD 16SOP Product overview: DM74ALS157SJ from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74ALS157SJ can be used for catalog matching and distributor lookup.

IC DATA SELECTOR/MUX QUAD 16SOP Product overview: DM74ALS157SJ from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74ALS157SJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
DM74ALS157SJ
Logic - Signal Switches, Multiplexers, Decoders DM74ALS157SJ
IC MULTIPLEXER 4 X 2:1 16SOP

IC MULTIPLEXER 4 X 2:1 16SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 765214-DM74ALS157SJ 743-DM74ALS157SJ DM74ALS157SJ
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS157SJ Quad Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bilateral switch - 74LVC1G384GXH - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
4 suppliers
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1922929 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details