onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS153M DM74ALS153M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 113924-DM74ALS153M Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 113924-DM74ALS153M Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS153M - 113924-DM74ALS153M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS153M
113924-DM74ALS153M
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS153M 113924-DM74ALS153M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 113924-DM74ALS153M Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 113924-DM74ALS153M
Packaging: Tube/Rail
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
743-DM74ALS153M
Dual Analog Switch and Multiplexer IC 743-DM74ALS153M
IC DATA SELECTOR/MUX DUAL 16SOIC Product overview: DM74ALS153M from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74ALS153M can be used for catalog matching and distributor lookup.

IC DATA SELECTOR/MUX DUAL 16SOIC Product overview: DM74ALS153M from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74ALS153M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - DM74ALS153M - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
DM74ALS153M
Logic - Signal Switches, Multiplexers, Decoders DM74ALS153M
IC MULTIPLEXER 2 X 4:1 16SOIC

IC MULTIPLEXER 2 X 4:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 113924-DM74ALS153M 743-DM74ALS153M DM74ALS153M
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS153M Dual Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CB3T3245DGVRE4 - Lingto Electronic Limited
Specs
Configuration 8 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1921646P - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type DIP; PDIP; PDIP
Number of Pins 16
View Details