onsemi Logic - Logic - Gates and Inverters - DM74ALS14MX DM74ALS14MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 772762-DM74ALS14MX Series: 74ALS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Schmitt Trigger Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF Logic Level - Low: 0.75 V ~ 0.85 V Logic Level - High: 1.85 V ~ 2 V Part Status: Obsolete(EOL) Family Name: DM74ALS14 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): DM74ALS14N; DM74ALS14N_Q; DM74ALS14N_NL; DM74ALS14SJX; Introduction Date: February 25, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 772762-DM74ALS14MX Series: 74ALS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Schmitt Trigger Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF Logic Level - Low: 0.75 V ~ 0.85 V Logic Level - High: 1.85 V ~ 2 V Part Status: Obsolete(EOL) Family Name: DM74ALS14 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): DM74ALS14N; DM74ALS14N_Q; DM74ALS14N_NL; DM74ALS14SJX; Introduction Date: February 25, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - DM74ALS14MX - 772762-DM74ALS14MX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74ALS14MX
772762-DM74ALS14MX
Logic - Logic - Gates and Inverters - DM74ALS14MX 772762-DM74ALS14MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 772762-DM74ALS14MX Series: 74ALS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Schmitt Trigger Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF Logic Level - Low: 0.75 V ~ 0.85 V Logic Level - High: 1.85 V ~ 2 V Part Status: Obsolete(EOL) Family Name: DM74ALS14 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): DM74ALS14N; DM74ALS14N_Q; DM74ALS14N_NL; DM74ALS14SJX; Introduction Date: February 25, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 772762-DM74ALS14MX
Series: 74ALS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Features: Schmitt Trigger
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF
Logic Level - Low: 0.75 V ~ 0.85 V
Logic Level - High: 1.85 V ~ 2 V
Part Status: Obsolete(EOL)
Family Name: DM74ALS14
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): DM74ALS14N; DM74ALS14N_Q; DM74ALS14N_NL; DM74ALS14SJX;
Introduction Date: February 25, 2000
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 772762-DM74ALS14MX
Product Name Logic - Logic - Gates and Inverters - DM74ALS14MX
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1968969P - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
Dual 130MHz Operational Amplifier IC - 687-LT1259CN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
0.85 GHz Rf Amplifier - 860-QPB9330TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details