onsemi 5V Analog Switch and Multiplexer IC DM74ALS138SJ

Description
3-to-8 Demultiplexer/Decode r IC, 22ns, 5V, SOP Product overview: DM74ALS138SJ from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74ALS138SJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-to-8 Demultiplexer/Decode r IC, 22ns, 5V, SOP Product overview: DM74ALS138SJ from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74ALS138SJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Analog Switch and Multiplexer IC
743-DM74ALS138SJ
5V Analog Switch and Multiplexer IC 743-DM74ALS138SJ
3-to-8 Demultiplexer/Decode r IC, 22ns, 5V, SOP Product overview: DM74ALS138SJ from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74ALS138SJ can be used for catalog matching and distributor lookup.

3-to-8 Demultiplexer/Decoder IC, 22ns, 5V, SOP Product overview: DM74ALS138SJ from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-DM74ALS138SJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS138SJ - 768414-DM74ALS138SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS138SJ
768414-DM74ALS138SJ
Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS138SJ 768414-DM74ALS138SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 768414-DM74ALS138SJ Series: 74ALS Packaging: Tube Type: Decoder/Demultiplexe r Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: DM74ALS138SJ Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOP Alternative Parts (Cross-Reference): SN74ALS138ANSRG4; SN74ALS138ANSG4; SN74ALS138ANSRE4; SN74ALS138ANSE4; Introduction Date: February 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 768414-DM74ALS138SJ
Series: 74ALS
Packaging: Tube
Type: Decoder/Demultiplexer
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: DM74ALS138SJ
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOP
Alternative Parts (Cross-Reference): SN74ALS138ANSRG4; SN74ALS138ANSG4; SN74ALS138ANSRE4; SN74ALS138ANSE4;
Introduction Date: February 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - DM74ALS138SJ-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
DM74ALS138SJ-ND
Signal Switches, Multiplexers, Decoders DM74ALS138SJ-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOP

Decoder/Demultiplexer 1 x 3:8 16-SOP

Buy Now Datasheet
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
DM74ALS138SJ
Logic - Signal Switches, Multiplexers, Decoders DM74ALS138SJ
IC DECODER/DEMUX 1X3:8 16SOP

IC DECODER/DEMUX 1X3:8 16SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-DM74ALS138SJ 768414-DM74ALS138SJ DM74ALS138SJ-ND DM74ALS138SJ
Product Name 5V Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - DM74ALS138SJ Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4.5 to 5.5 volts
Power Dissipation 23 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

16-channel analog multiplexer/demultiplexer - 74HC4067BQ-Q100/GJ - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AC251SJ - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1904689 - RS Components, Ltd.
Specs
Configuration SPST
Package Type SOT; SOT23; Sot-23
Number of Pins 6
View Details