NAND Gate, ALS Series, 1-Func, 13-Input, TTL, PDSO16
IC GATE NAND 1CH 13-INP 16SOIC Product overview: DM74ALS133MX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS133MX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 050850-DM74ALS133MX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 13
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 25ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
NAND Gate IC 1 Channel 16-SOIC
IC GATE NAND 1CH 13-INP 16SOIC
IC GATE NAND 1CH 13-INP 16SOIC
NAND Gate IC 1 Channel 16-SOIC
NAND Gate IC 1 Channel 16-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74ALS133MX | 705-DM74ALS133MX | 050850-DM74ALS133MX | DM74ALS133MX-ND | DM74ALS133MX | DM74ALS133MX | DM74ALS133MX |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - DM74ALS133MX | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NOT; NAND; NAND Gate | NAND | NAND | NOT; NAND | NAND; NAND Gate |
| Logic Family | TTL | ||||||
| IC Package Type | SOP; Other; SOP16 | Other; Bulk | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 13 | 13 | 13 | 13 |