NAND Gate, ALS Series, 1-Func, 13-Input, TTL, PDSO16
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 000750-DM74ALS133M
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 13
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 25ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Dimension: 16-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN74ALS133DR; DM74ALS133M_NL; DM74ALS133M_Q; DM74ALS133M;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC GATE NAND 1CH 13-INP 16SOIC Product overview: DM74ALS133M from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS133M can be used for catalog matching and distributor lookup.
NAND Gate IC 1 Channel 16-SOIC
IC GATE NAND 1CH 13-INP 16SOIC
NAND Gate IC 1 Channel 16-SOIC
NAND Gate IC 1 Channel 16-SOIC
IC GATE NAND 1CH 13-INP 16SOIC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74ALS133M | 000750-DM74ALS133M | 705-DM74ALS133M | DM74ALS133M-ND | DM74ALS133M | DM74ALS133M | DM74ALS133M |
| Product Name | Logic - Logic - Gates and Inverters - DM74ALS133M | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NOT; NAND; NAND Gate | NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND |
| Logic Family | TTL | ||||||
| IC Package Type | SOP; Other; SOP16 | SOIC; Other; 16-SOIC | Other; Tube | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 13 | 13 | 13 | 13 |