Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 000747-DM74ALS10ASJ
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC GATE NAND 3CH 3-INP 14SOP Product overview: DM74ALS10ASJ from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS10ASJ can be used for catalog matching and distributor lookup.
NAND Gate, ALS Series, 3-Func, 3-Input, TTL, PDSO14
NAND Gate IC 3 Channel 14-SOP
NAND Gate IC 3 Channel 14-SOP
IC GATE NAND 3CH 3-INP 14SOP
IC GATE NAND 3CH 3-INP 14SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 000747-DM74ALS10ASJ | 705-DM74ALS10ASJ | DM74ALS10ASJ | DM74ALS10ASJ | DM74ALS10ASJ | DM74ALS10ASJ |
| Product Name | Logic - Logic - Gates and Inverters - DM74ALS10ASJ | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 3 | 3 | 3 | |||
| Propagation Delay | 11 ns | 11 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |