Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 772760-DM74ALS10AMX
Series: 74ALS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: DM74ALS10
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN74ALS10ADRG4; N74ALS10AD; N74ALS10AD-T; 74ALS10AD;
Introduction Date: September 01, 1986
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC GATE NAND 3CH 3-INP 14SOIC Product overview: DM74ALS10AMX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS10AMX can be used for catalog matching and distributor lookup.
NAND Gate, ALS Series, 3-Func, 3-Input, TTL, PDSO14
NAND Gate IC 3 Channel 14-SOIC
NAND Gate IC 3 Channel 14-SOIC
NAND Gate IC 3 Channel 14-SOIC
IC GATE NAND 3CH 3-INP 14SOIC
IC GATE NAND 3CH 3-INP 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 772760-DM74ALS10AMX | 705-DM74ALS10AMX | DM74ALS10AMX | DM74ALS10AMX-ND | DM74ALS10AMX | DM74ALS10AMX | DM74ALS10AMX |
| Product Name | Logic - Logic - Gates and Inverters - DM74ALS10AMX | Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOT; NAND; NAND Gate | NAND | AND; NAND | NAND | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 3 | 3 | 3 | 3 | |||
| Propagation Delay | 11 ns | 11 ns | 11 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 0.4000 mA | 8 mA |