onsemi Gates and Inverters DM74ALS10AM

Description
NAND Gate IC 3 Channel 14-SOIC
Request a Quote Datasheet
Description
NAND Gate IC 3 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - DM74ALS10AM-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
DM74ALS10AM-ND
Gates and Inverters DM74ALS10AM-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
IC GATE NAND 3CH 3-INP 14SOIC Product overview: DM74ALS10AM from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS10AM can be used for catalog matching and distributor lookup.

IC GATE NAND 3CH 3-INP 14SOIC Product overview: DM74ALS10AM from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS10AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DM74ALS10AM - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ALS Series, 3-Func, 3-Input, TTL, PDSO14

NAND Gate, ALS Series, 3-Func, 3-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - DM74ALS10AM - 1033553-DM74ALS10AM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74ALS10AM
1033553-DM74ALS10AM
Logic - Logic - Gates and Inverters - DM74ALS10AM 1033553-DM74ALS10AM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1033553-DM74ALS10AM Packaging: Tube/Rail Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1033553-DM74ALS10AM
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - DM74ALS10AM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM74ALS10AM
Logic - Gates and Inverters DM74ALS10AM
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - DM74ALS10AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74ALS10AM
Gates and Inverters DM74ALS10AM
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - DM74ALS10AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74ALS10AM
Gates and Inverters DM74ALS10AM
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - DM74ALS10AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
DM74ALS10AM
Integrated Circuits (ICs) - Logic - Gates and Inverters DM74ALS10AM
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number DM74ALS10AM-ND 705-DM74ALS10AM DM74ALS10AM 1033553-DM74ALS10AM DM74ALS10AM DM74ALS10AM DM74ALS10AM
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - DM74ALS10AM Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND AND; NAND NOT; NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 3 3 3 3
Propagation Delay 11 ns 11 ns 11 ns
Low Level Output Current (Sink) 0.4000 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222728P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHC1GU04GW-Q10BH - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details