Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167864-DM74ALS109AM
Manufacturer Homepage: www.fairchildsemi.co
Alternative Parts (Cross-Reference): SN74ALS109AD; DM74ALS109AMX_Q; DM74ALS109AM_Q;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
J-Kbar Flip-Flop, ALS Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 16SOIC
IC FF JK TYPE DUAL 1BIT 16SOIC
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1167864-DM74ALS109AM | DM74ALS109AM | DM74ALS109AM-ND | DM74ALS109AM | DM74ALS109AM | DM74ALS109AM |
| Product Name | Logic - Logic - Flip Flops - DM74ALS109AM | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Package Type | SOP16; SOP | "16-SOIC (0.154"", 3.90mm Width)"; SOIC | 16-SOIC (0.154\", 3.90mm Width); SOIC | |||
| Logic Family | TTL | |||||
| Flip-Flop Type | J-K | J-K | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V |