Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 080506-DM74ALS1035MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Collector
Current - Output High, Low: -, 24mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 080506-DM74ALS1035MX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - DM74ALS1035MX |
| Package Type | Surface Mount; SMD (SMT) |