onsemi Logic IC DM74ALS1008AN

Description
Quadruple 2-Input AND Buffer Product overview: DM74ALS1008AN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS1008AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quadruple 2-Input AND Buffer Product overview: DM74ALS1008AN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS1008AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quadruple 2-Input AND Buffer Product overview: DM74ALS1008AN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS1008AN can be used for catalog matching and distributor lookup.

Quadruple 2-Input AND Buffer Product overview: DM74ALS1008AN from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS1008AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - DM74ALS1008AN - 1167862-DM74ALS1008AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74ALS1008AN
1167862-DM74ALS1008AN
Logic - Logic - Gates and Inverters - DM74ALS1008AN 1167862-DM74ALS1008AN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167862-DM74ALS1008A N Series: 74ALS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Part Status: Obsolete(EOL) Family Name: DM74ALS1008 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): SN74ALS1008AN; Introduction Date: September 01, 1986 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167862-DM74ALS1008AN
Series: 74ALS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: DM74ALS1008
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): SN74ALS1008AN;
Introduction Date: September 01, 1986
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - DM74ALS1008AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74ALS1008AN
Gates and Inverters DM74ALS1008AN
AND Gate IC 4 Channel 14-MDIP

AND Gate IC 4 Channel 14-MDIP

Buy Now
Logic - Gates and Inverters - DM74ALS1008AN - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM74ALS1008AN
Logic - Gates and Inverters DM74ALS1008AN
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-DM74ALS1008AN 1167862-DM74ALS1008AN DM74ALS1008AN DM74ALS1008AN
Product Name Logic IC Logic - Logic - Gates and Inverters - DM74ALS1008AN Gates and Inverters Logic - Gates and Inverters
Gate Type Buffer/Driver; AND NOT; AND; AND Gate AND; AND Gate NOT; AND
Supply Voltage 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 2 2 2
Propagation Delay 9 ns 9 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - MYXAF54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 74ABT08DB,118-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic - Gates and Inverters - 54H20DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details