onsemi Logic - Logic - Gates and Inverters - DM74ALS1005MX DM74ALS1005MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 772759-DM74ALS1005MX Series: 74ALS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Open Collector Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Part Status: Obsolete(EOL) Family Name: DM74ALS1005 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN74ALS1005DRG4; DM74ALS1005MX_NL; DM74ALS1005M_Q; DM74ALS1005MX; DM74ALS1005M_Q; DM74ALS1005NX_NL; DM74ALS1005N_Q; DM74ALS1005NX; Introduction Date: February 25, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 772759-DM74ALS1005MX Series: 74ALS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Open Collector Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Part Status: Obsolete(EOL) Family Name: DM74ALS1005 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN74ALS1005DRG4; DM74ALS1005MX_NL; DM74ALS1005M_Q; DM74ALS1005MX; DM74ALS1005M_Q; DM74ALS1005NX_NL; DM74ALS1005N_Q; DM74ALS1005NX; Introduction Date: February 25, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - DM74ALS1005MX - 772759-DM74ALS1005MX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74ALS1005MX
772759-DM74ALS1005MX
Logic - Logic - Gates and Inverters - DM74ALS1005MX 772759-DM74ALS1005MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 772759-DM74ALS1005MX Series: 74ALS Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Features: Open Collector Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Part Status: Obsolete(EOL) Family Name: DM74ALS1005 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): SN74ALS1005DRG4; DM74ALS1005MX_NL; DM74ALS1005M_Q; DM74ALS1005MX; DM74ALS1005M_Q; DM74ALS1005NX_NL; DM74ALS1005N_Q; DM74ALS1005NX; Introduction Date: February 25, 2000 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 772759-DM74ALS1005MX
Series: 74ALS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Features: Open Collector
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: DM74ALS1005
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN74ALS1005DRG4; DM74ALS1005MX_NL; DM74ALS1005M_Q; DM74ALS1005MX; DM74ALS1005M_Q; DM74ALS1005NX_NL; DM74ALS1005N_Q; DM74ALS1005NX;
Introduction Date: February 25, 2000
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 772759-DM74ALS1005MX
Product Name Logic - Logic - Gates and Inverters - DM74ALS1005MX
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1914818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type μmax
View Details
Dual Operational Amplifier IC - 687-LT1002ACN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
40 MHz - 4 GHz, 20 dB Gain Low Noise Amplifier - QPL7442 - Qorvo
Specs
Standards and Certifications RoHS
Package Type DFN
View Details