6CH Inverter IC, 5V, 24mA, SOIC, 30ns Product overview: DM74ALS1005M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS1005M can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Collector 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167861-DM74ALS1005M
Series: 74ALS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Open Collector
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: DM74ALS1005
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN74ALS1005DRE4; SN74ALS1005DE4; SN74ALS1005D;
Introduction Date: February 25, 2000
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC INVERTER OPEN 6CH 6-IN 14SOIC
IC INVERTER OPEN 6CH 1-IN 14SOIC
Inverter IC 6 Channel Open Collector 14-SOIC
Inverter IC 6 Channel Open Collector 14-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-DM74ALS1005M | DM74ALS1005M-ND | 1167861-DM74ALS1005M | DM74ALS1005M | DM74ALS1005M | DM74ALS1005M |
| Product Name | 5V 24mA SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - DM74ALS1005M | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter, Buffer | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Inputs | 6 | 1 | 6 | 1 | ||
| Propagation Delay | 30 ns | 30 ns | 30 ns | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |