onsemi Gates and Inverters DM74ALS1004N

Description
Inverter IC 6 Channel 14-MDIP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - DM74ALS1004N-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
DM74ALS1004N-ND
Gates and Inverters DM74ALS1004N-ND
Inverter IC 6 Channel 14-MDIP

Inverter IC 6 Channel 14-MDIP

Buy Now Datasheet
Logic - Gates and Inverters - DM74ALS1004N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM74ALS1004N
Logic - Gates and Inverters DM74ALS1004N
IC INVERTER 6CH 6-INP 14DIP

IC INVERTER 6CH 6-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - DM74ALS1004N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
DM74ALS1004N
Integrated Circuits (ICs) - Logic - Gates and Inverters DM74ALS1004N
IC INVERTER 6CH 1-INP 14DIP

IC INVERTER 6CH 1-INP 14DIP

Supplier's Site
Gates and Inverters - DM74ALS1004N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74ALS1004N
Gates and Inverters DM74ALS1004N
Inverter IC 6 Channel 14-DIP

Inverter IC 6 Channel 14-DIP

Buy Now Datasheet
Gates and Inverters - DM74ALS1004N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74ALS1004N
Gates and Inverters DM74ALS1004N
Inverter IC 6 Channel 14-MDIP

Inverter IC 6 Channel 14-MDIP

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number DM74ALS1004N-ND DM74ALS1004N DM74ALS1004N DM74ALS1004N
Product Name Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT NOT NOT; Inverter
Supply Voltage 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 1 1
Propagation Delay 7 ns
Low Level Output Current (Sink) 15 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS11FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic Gates - 2222710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Logic - Logic - Gates and Inverters - 74AHCT2G00DP,125 - 1007580-74AHCT2G00DP,125 - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5 V ~ 5.5 V
Inputs 2
View Details
6 suppliers
5-Channel Level Translator - MYXAP54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details