onsemi Logic - Logic - Gates and Inverters - DM74ALS1004M DM74ALS1004M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1033547-DM74ALS1004M Packaging: Tube/Rail Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 15mA, 24mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1033547-DM74ALS1004M Packaging: Tube/Rail Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 15mA, 24mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - DM74ALS1004M - 1033547-DM74ALS1004M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74ALS1004M
1033547-DM74ALS1004M
Logic - Logic - Gates and Inverters - DM74ALS1004M 1033547-DM74ALS1004M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1033547-DM74ALS1004M Packaging: Tube/Rail Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 15mA, 24mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1033547-DM74ALS1004M
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 15mA, 24mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1033547-DM74ALS1004M
Product Name Logic - Logic - Gates and Inverters - DM74ALS1004M
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2412889P - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Car Audio
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2724EPBL-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers; CMOS
Package Type DIP; "14-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962R9950401VDA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
LT1014 Quad Precision Operational Amplifier - 5962-89677022A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC,PDIP
View Details