onsemi Gates and Inverters DM74ALS1000AM

Description
NAND Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet
Description
NAND Gate IC 4 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - DM74ALS1000AM-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
DM74ALS1000AM-ND
Gates and Inverters DM74ALS1000AM-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
5V SOIC Logic IC - 705-DM74ALS1000AM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V SOIC Logic IC
705-DM74ALS1000AM
5V SOIC Logic IC 705-DM74ALS1000AM
4-CH 2-INP NAND GATE IC, 8ns, 5V, SOIC Product overview: DM74ALS1000AM from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS1000AM can be used for catalog matching and distributor lookup.

4-CH 2-INP NAND GATE IC, 8ns, 5V, SOIC Product overview: DM74ALS1000AM from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS1000AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - DM74ALS1000AM - 111207-DM74ALS1000AM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74ALS1000AM
111207-DM74ALS1000AM
Logic - Logic - Gates and Inverters - DM74ALS1000AM 111207-DM74ALS1000AM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 111207-DM74ALS1000AM Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 24mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 111207-DM74ALS1000AM
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - DM74ALS1000AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
DM74ALS1000AM
Integrated Circuits (ICs) - Logic - Gates and Inverters DM74ALS1000AM
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
IC GATE NAND 4CH 2-INP 14-SOIC - 598-DM74ALS1000AM - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 4CH 2-INP 14-SOIC
598-DM74ALS1000AM
IC GATE NAND 4CH 2-INP 14-SOIC 598-DM74ALS1000AM
IC GATE NAND 4CH 2-INP 14-SOIC

IC GATE NAND 4CH 2-INP 14-SOIC

Supplier's Site
Logic - Gates and Inverters - DM74ALS1000AM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM74ALS1000AM
Logic - Gates and Inverters DM74ALS1000AM
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - DM74ALS1000AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74ALS1000AM
Gates and Inverters DM74ALS1000AM
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number DM74ALS1000AM-ND 705-DM74ALS1000AM 111207-DM74ALS1000AM DM74ALS1000AM 598-DM74ALS1000AM DM74ALS1000AM DM74ALS1000AM
Product Name Gates and Inverters 5V SOIC Logic IC Logic - Logic - Gates and Inverters - DM74ALS1000AM Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE NAND 4CH 2-INP 14-SOIC Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 4.5V~5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 2 2 2 2 2
Propagation Delay 8 ns 8 ns 8 ns 8 ns
Low Level Output Current (Sink) 2.6 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-74AHC30GU12/S500115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
3 suppliers
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-87615012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Logic - Gates and Inverters - 54LS27DM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details