Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167860-DM74ALS09N
Series: 74ALS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Open Collector
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 54ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: DM74ALS09
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): SN74ALS09NE4; SN74ALS09N; SN74ALS09N3;
Introduction Date: September 01, 1986
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
AND Gate, ALS Series, 4-Func, 2-Input, TTL, PDIP14
AND Gate IC 4 Channel Open Collector 14-MDIP
4CH 2-INP AND GATE IC 5V 8mA PDIP Product overview: DM74ALS09N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS09N can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14DIP
AND Gate IC 4 Channel Open Collector 14-MDIP
AND Gate IC 4 Channel Open Collector 14-DIP
IC GATE AND OP COL 4CH 2IN 14DIP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1167860-DM74ALS09N | DM74ALS09N | DM74ALS09N-ND | 705-DM74ALS09N | DM74ALS09N | DM74ALS09N | DM74ALS09N |
| Product Name | Logic - Logic - Gates and Inverters - DM74ALS09N | Gates and Inverters | 5V 8mA Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOT; AND; AND Gate | AND | AND | AND; AND GATE | AND | AND; AND Gate | NOT; AND |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 54 ns | 54 ns | 54 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |