AND Gate IC 4 Channel Open Collector 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC Product overview: DM74ALS09M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS09M can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167859-DM74ALS09M
Series: 74ALS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Open Collector
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 54ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: DM74ALS09
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN74ALS09DRE4; SN74ALS09DG4; SN74ALS09DRG4;
Introduction Date: September 01, 1986
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC GATE AND OPEN 4CH 2-IN 14SOIC
AND Gate IC 4 Channel Open Collector 14-SOIC
AND Gate IC 4 Channel Open Collector 14-SOIC
IC GATE AND OPEN 4CH 2-IN 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74ALS09M-ND | 705-DM74ALS09M | 1167859-DM74ALS09M | DM74ALS09M | DM74ALS09M | DM74ALS09M |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - DM74ALS09M | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND; AND GATE | NOT; AND; AND Gate | NOT; AND | AND; AND Gate | AND |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5 V ~ 5.5 V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Output Type | Open Collector | |||||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 54 ns | 54 ns | 54 ns |