The DM74ALS08SJ is a quad 2-input AND gate integrated circuit, featuring four independent gates that perform the logic AND function. It operates with a supply voltage range of 4.5V to 5.5V and is designed for a free air operating temperature range of 0°C to +70°C. The device is constructed using an advanced oxide-isolated, ion-implanted Schottky TTL process, which enhances its AC performance compared to traditional Schottky and low power Schottky TTL counterparts. The propagation delay times for the device are specified as 4 to 14 ns for low-to-high transitions and 3 to 10 ns for high-to-low transitions, making it suitable for high-speed applications. The output drive capability includes a low-level output current of up to 8 mA and a high-level output current of -0.4 mA. The package type is a 14-lead small outline package (SOP), which is compact and suitable for various applications. Engineers considering this product should note its compatibility with Schottky and low power Schottky TTL counterparts, as well as its improved performance metrics, which may be beneficial for designs requiring reliable logic operations.
AND Gate IC 4 Channel 14-SOP
AND Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 125207-DM74ALS08SJ
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC GATE AND 4CH 2-INP 14SOP Product overview: DM74ALS08SJ from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS08SJ can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14SOP
IC GATE AND 4CH 2-INP 14SOP
AND Gate IC 4 Channel 14-SOP
AND Gate IC 4 Channel 14-SOP
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM74ALS08SJ-ND | DM74ALS08SJ | 125207-DM74ALS08SJ | 705-DM74ALS08SJ | DM74ALS08SJ | DM74ALS08SJ | DM74ALS08SJ |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - DM74ALS08SJ | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND | AND | NOT; AND | AND; AND Gate |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 14 ns | 14 ns | 14 ns | ||||
| Low Level Output Current (Sink) | 0.4000 mA | 8 mA | 8 mA |