onsemi Logic - Logic - Gates and Inverters - DM74ALS08M DM74ALS08M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 000744-DM74ALS08M Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 000744-DM74ALS08M Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - DM74ALS08M - 000744-DM74ALS08M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74ALS08M
000744-DM74ALS08M
Logic - Logic - Gates and Inverters - DM74ALS08M 000744-DM74ALS08M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 000744-DM74ALS08M Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 000744-DM74ALS08M
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - DM74ALS08M-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
DM74ALS08M-ND
Gates and Inverters DM74ALS08M-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
IC GATE AND 4CH 2-INP 14SOIC Product overview: DM74ALS08M from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS08M can be used for catalog matching and distributor lookup.

IC GATE AND 4CH 2-INP 14SOIC Product overview: DM74ALS08M from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS08M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DM74ALS08M - Rochester Electronics
Newburyport, MA, United States
AND Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14

AND Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - DM74ALS08M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM74ALS08M
Logic - Gates and Inverters DM74ALS08M
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - DM74ALS08M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
DM74ALS08M
Integrated Circuits (ICs) - Logic - Gates and Inverters DM74ALS08M
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - DM74ALS08M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74ALS08M
Gates and Inverters DM74ALS08M
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - DM74ALS08M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74ALS08M
Gates and Inverters DM74ALS08M
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 000744-DM74ALS08M DM74ALS08M-ND 705-DM74ALS08M DM74ALS08M DM74ALS08M DM74ALS08M DM74ALS08M
Product Name Logic - Logic - Gates and Inverters - DM74ALS08M Gates and Inverters Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; AND; AND Gate AND AND AND NOT; AND AND AND; AND Gate
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 14 ns 14 ns 14 ns
Low Level Output Current (Sink) 8 mA 0.4000 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHCT1G86GW,165-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
SN54ALS30A 8-Input Positive-NAND Gates - 5962-86837012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers