6CH Inverter IC, 5.25V, 8mA, SOIC, 54ns Product overview: DM74ALS05AM from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.25V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS05AM can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Collector 14-SOIC
IC INVERTER OPEN 6CH 1-IN 14SOIC
Inverter IC 6 Channel Open Collector 14-SOIC
Inverter IC 6 Channel Open Collector 14-SOIC
IC INVERTER OPEN 6CH 6-IN 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-DM74ALS05AM | DM74ALS05AM-ND | DM74ALS05AM | DM74ALS05AM | DM74ALS05AM |
| Product Name | 5.25V 8mA SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter, Buffer | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 5.25V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 6 | 1 | 1 | ||
| Propagation Delay | 54 ns | 54 ns | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |