onsemi Logic - Logic - Gates and Inverters - DM74ALS05AM DM74ALS05AM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 000743-DM74ALS05AM Packaging: Tube/Rail Features: Open Collector Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 54ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN74ALS05ADRG4; DM74ALS05AMX; DM74ALS05AMX_NL; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 000743-DM74ALS05AM Packaging: Tube/Rail Features: Open Collector Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 54ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN74ALS05ADRG4; DM74ALS05AMX; DM74ALS05AMX_NL; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - DM74ALS05AM - 000743-DM74ALS05AM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74ALS05AM
000743-DM74ALS05AM
Logic - Logic - Gates and Inverters - DM74ALS05AM 000743-DM74ALS05AM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 000743-DM74ALS05AM Packaging: Tube/Rail Features: Open Collector Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 54ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN74ALS05ADRG4; DM74ALS05AMX; DM74ALS05AMX_NL; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 000743-DM74ALS05AM
Packaging: Tube/Rail
Features: Open Collector
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 54ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN74ALS05ADRG4; DM74ALS05AMX; DM74ALS05AMX_NL;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 000743-DM74ALS05AM
Product Name Logic - Logic - Gates and Inverters - DM74ALS05AM
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Video Amplifiers ICs - 1598122 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Video Amps And Module - 737-LT1227CN8 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Video / Wideband Amplifiers
Package Type Tube/Rail
View Details
5 - 1218 MHz 75 Ohm 25 dB CATV Amplifier - QPL7425 - Qorvo
Specs
Device Type Video / Wideband Amplifiers
Standards and Certifications RoHS
Package Type 16 pin QFN
View Details