onsemi Logic - Logic - Gates and Inverters - DM74ALS04BMX DM74ALS04BMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080497-DM74ALS04BMX Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080497-DM74ALS04BMX Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - DM74ALS04BMX - 080497-DM74ALS04BMX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74ALS04BMX
080497-DM74ALS04BMX
Logic - Logic - Gates and Inverters - DM74ALS04BMX 080497-DM74ALS04BMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 080497-DM74ALS04BMX Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 080497-DM74ALS04BMX
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 080497-DM74ALS04BMX
Product Name Logic - Logic - Gates and Inverters - DM74ALS04BMX
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1915163 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
RF Amplifiers - BGA8G1BN6E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Package Type 6-XFDFN
View Details
30W 21.2GHz Rf Amplifier - 860-QPA1721D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Die
View Details