onsemi Logic - Logic - Gates and Inverters - DM74ALS00ASJ DM74ALS00ASJ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167856-DM74ALS00ASJ Series: 74ALS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Part Status: Obsolete(EOL) Family Name: DM74ALS00 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 14-SOP Alternative Parts (Cross-Reference): SN74ALS00ANSRG4; SN74ALS00ANSG4; SN74ALS00ANSRE4; Introduction Date: September 01, 1986 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167856-DM74ALS00ASJ Series: 74ALS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Part Status: Obsolete(EOL) Family Name: DM74ALS00 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 14-SOP Alternative Parts (Cross-Reference): SN74ALS00ANSRG4; SN74ALS00ANSG4; SN74ALS00ANSRE4; Introduction Date: September 01, 1986 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - DM74ALS00ASJ - 1167856-DM74ALS00ASJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM74ALS00ASJ
1167856-DM74ALS00ASJ
Logic - Logic - Gates and Inverters - DM74ALS00ASJ 1167856-DM74ALS00ASJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167856-DM74ALS00ASJ Series: 74ALS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Part Status: Obsolete(EOL) Family Name: DM74ALS00 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 14-SOP Alternative Parts (Cross-Reference): SN74ALS00ANSRG4; SN74ALS00ANSG4; SN74ALS00ANSRE4; Introduction Date: September 01, 1986 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167856-DM74ALS00ASJ
Series: 74ALS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: DM74ALS00
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Manufacturer Package: 14-SOP
Alternative Parts (Cross-Reference): SN74ALS00ANSRG4; SN74ALS00ANSG4; SN74ALS00ANSRE4;
Introduction Date: September 01, 1986
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 5V SOIC Logic IC - 705-DM74ALS00ASJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V SOIC Logic IC
705-DM74ALS00ASJ
SMD 5V SOIC Logic IC 705-DM74ALS00ASJ
NAND Gate IC, 4CH, 2-INP, 11ns, 5V, SOIC, Surface Mount Product overview: DM74ALS00ASJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS00ASJ can be used for catalog matching and distributor lookup.

NAND Gate IC, 4CH, 2-INP, 11ns, 5V, SOIC, Surface Mount Product overview: DM74ALS00ASJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM74ALS00ASJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DM74ALS00ASJ - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14

NAND Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - DM74ALS00ASJ-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
DM74ALS00ASJ-ND
Gates and Inverters DM74ALS00ASJ-ND
NAND Gate IC 4 Channel 14-SOP

NAND Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Logic - Gates and Inverters - DM74ALS00ASJ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM74ALS00ASJ
Logic - Gates and Inverters DM74ALS00ASJ
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - DM74ALS00ASJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74ALS00ASJ
Gates and Inverters DM74ALS00ASJ
NAND Gate IC 4 Channel 14-SOP

NAND Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - DM74ALS00ASJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM74ALS00ASJ
Gates and Inverters DM74ALS00ASJ
NAND Gate IC 4 Channel 14-SOP

NAND Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - DM74ALS00ASJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
DM74ALS00ASJ
Integrated Circuits (ICs) - Logic - Gates and Inverters DM74ALS00ASJ
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1167856-DM74ALS00ASJ 705-DM74ALS00ASJ DM74ALS00ASJ DM74ALS00ASJ-ND DM74ALS00ASJ DM74ALS00ASJ DM74ALS00ASJ
Product Name Logic - Logic - Gates and Inverters - DM74ALS00ASJ SMD 5V SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 11 ns 11 ns 11 ns
Low Level Output Current (Sink) 8 mA 0.4000 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-8683801DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
Logic Gates - 2222731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Logic IC - 705-74AHCT3G04GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
5 suppliers
Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details