onsemi Counters, Dividers DM7490AN

Description
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 14-MDIP
Request a Quote Datasheet
Description
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 14-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - DM7490AN-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
DM7490AN-ND
Counters, Dividers DM7490AN-ND
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 14-MDIP

Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 14-MDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - DM7490AN - 917111-DM7490AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - DM7490AN
917111-DM7490AN
Logic - Logic - Counters, Dividers - DM7490AN 917111-DM7490AN
Manufacturer: ON Semiconductor Win Source Part Number: 917111-DM7490AN Series: 7400 Operating Temperature Range: 0°C ~ 70°C Features: Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 14-MDIP Package: Tube Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: DM74 Categories: Integrated Circuits (ICs) Case / Package: 14-MDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 7490, 7490N, DM7490N

Manufacturer: ON Semiconductor
Win Source Part Number: 917111-DM7490AN
Series: 7400
Operating Temperature Range: 0°C ~ 70°C
Features: Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 14-MDIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: DM74
Categories: Integrated Circuits (ICs)
Case / Package: 14-MDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 7490, 7490N, DM7490N

Buy Now Datasheet
Logic - Counters, Dividers - DM7490AN - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
DM7490AN
Logic - Counters, Dividers DM7490AN
IC COUNTER BINARY/DECADE 14-DIP

IC COUNTER BINARY/DECADE 14-DIP

Supplier's Site Datasheet
Counters, Dividers - DM7490AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
DM7490AN
Counters, Dividers DM7490AN
Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 14-MDIP

Counter IC Binary Counter, Decade 1 Element 4 Bit Positive Edge 14-MDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number DM7490AN-ND 917111-DM7490AN DM7490AN DM7490AN
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - DM7490AN Logic - Counters, Dividers Counters, Dividers
Counter Type BCD/Decade Counter; MOD-N
Package Type DIP; "14-DIP (0.300"", 7.62mm)" DIP; 14-MDIP DIP; 14-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4040B-MIL CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
4 suppliers
Logic - Counters, Dividers - 74HC4520D/S400118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 69 MHz
View Details
Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details