D Flip-Flop, TTL/H/L Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, PDSO14
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167852-DM7474M
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
D FLIP-FLOP, TTL
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | DM7474M | 1167852-DM7474M | DM7474M | DM7474M |
| Product Name | Logic - Logic - Flip Flops - DM7474M | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | |||
| Package Type | SOP14; SOP | 14-SOIC (0.154\", 3.90mm Width); SOIC | ||
| Logic Family | TTL |