The DM7447AN is a BCD-to-7-segment decoder/driver in a 16-lead plastic dual-in-line package (PDIP), JEDEC MS-001, 0.300" wide, designed to drive common-anode LEDs or incandescent indicators directly with open-collector outputs. It supports lamp testing, leading and trailing zero suppression, and ripple-blanking control. The device operates from a 4.75 V to 5.25 V supply, with output low current capability of 40 mA for segment outputs and 8 mA for BI/RBO. The operating temperature range is 0°C to +70°C.
IC DRVR 7 SEGMENT 16DIP Product overview: DM7447AN from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Display Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 729-DM7447AN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 729-DM7447AN |
| Product Name | Power Management IC |
| Package Type | Other; PDIP |