Decoder 4 x 1:2 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 252271-DM7442AN
Packaging: Tube
Type: Decoder
Mounting Style: Through Hole
Current - Output High, Low: 800μA, 16mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-DIP
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: 7442
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
IC DECODER 4 X 1:2 16DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DM7442AN-ND | 252271-DM7442AN | DM7442AN |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - DM7442AN | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |