Manufacturer: ON Semiconductor
Win Source Part Number: 917109-DM7416N
Series: 7400
Operating Temperature Range: 0°C ~ 70°C
Features: Inverter IC 6 Channel Open Collector 14-MDIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: DM74
Categories: Integrated Circuits (ICs)
Case / Package: 14-MDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 7416, 7416N
Buffers & Line Drivers Hex Inveter Product overview: DM7416N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM7416N can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Collector 14-MDIP
Inverter IC 6 Channel Open Collector 14-MDIP
IC INVERTER 6CH 1-INP 14MDIP
IC INVERT OPEN COL 6CH 1IN 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 917109-DM7416N | 705-DM7416N | DM7416N-ND | DM7416N | DM7416N | DM7416N |
| Product Name | Logic - Logic - Gates and Inverters - DM7416N | Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | Buffer/Driver; Inverter | NOT | NOT; Inverter | NOT | NOT |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| IC Package Type | DIP; Other; 14-MDIP | Other; PDIP | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | ||
| Inputs | 1 | 1 | 1 |