onsemi Buffers, Drivers, Receivers, Transceivers DM7407N

Description
Buffer, Non-Inverting 6 Element 1 Bit per Element Output 14-MDIP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 6 Element 1 Bit per Element Output 14-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - DM7407N-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
DM7407N-ND
Buffers, Drivers, Receivers, Transceivers DM7407N-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Output 14-MDIP

Buffer, Non-Inverting 6 Element 1 Bit per Element Output 14-MDIP

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DM7407N - 252250-DM7407N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DM7407N
252250-DM7407N
Interface - Interface - Drivers, Receivers, Transceivers - DM7407N 252250-DM7407N
Manufacturer: ON Semiconductor Win Source Part Number: 252250-DM7407N Packaging: Tube Mounting Style: Through Hole Logic Type: Buffer, Non-Inverting Current - Output High, Low: 29mA, 21mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: 14-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-DIP Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: 7407 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 252250-DM7407N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 29mA, 21mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-DIP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: 7407
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
DM7407N
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers DM7407N
IC BUF NON-INVERT 5.25V 14DIP

IC BUF NON-INVERT 5.25V 14DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number DM7407N-ND 252250-DM7407N DM7407N
Product Name Buffers, Drivers, Receivers, Transceivers Interface - Interface - Drivers, Receivers, Transceivers - DM7407N Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADN2891ACPZ-WP - 910574-ADN2891ACPZ-WP - Win Source Electronics
Specs
Operating Temperature -40 to 95 C (-40 to 203 F)
Package Type CSP; 16-LFCSP-VQ (3x3)
View Details
2 suppliers
Buffers, Drivers, Receivers, Transceivers - 800-2161-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
View Details