Manufacturer: ON Semiconductor
Win Source Part Number: 252248-DM7407M
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 29mA, 21mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): SN7407DR; DM7407MX;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 7407
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Buffer, Non-Inverting 6 Element 1 Bit per Element Output 14-SOIC
IC BUF NON-INVERT 5.25V 14SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 252248-DM7407M | DM7407M-ND | DM7407M |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - DM7407M | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Range | Industrial |