onsemi Logic - Logic - Gates and Inverters - DM7406N DM7406N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167832-DM7406N Series: 7400 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Open Collector Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 40mA Operating Supply Voltage: 4.75 V ~ 5.25 V Max Propagation Delay @ V, Max CL: 23ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Part Status: Obsolete(EOL) Family Name: DM7406 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): SN7406N3; SN7406N; Introduction Date: March 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167832-DM7406N Series: 7400 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Open Collector Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 40mA Operating Supply Voltage: 4.75 V ~ 5.25 V Max Propagation Delay @ V, Max CL: 23ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Part Status: Obsolete(EOL) Family Name: DM7406 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): SN7406N3; SN7406N; Introduction Date: March 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - DM7406N - 1167832-DM7406N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - DM7406N
1167832-DM7406N
Logic - Logic - Gates and Inverters - DM7406N 1167832-DM7406N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1167832-DM7406N Series: 7400 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Open Collector Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 40mA Operating Supply Voltage: 4.75 V ~ 5.25 V Max Propagation Delay @ V, Max CL: 23ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Part Status: Obsolete(EOL) Family Name: DM7406 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): SN7406N3; SN7406N; Introduction Date: March 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167832-DM7406N
Series: 7400
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Open Collector
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 6
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 40mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Max Propagation Delay @ V, Max CL: 23ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: DM7406
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): SN7406N3; SN7406N;
Introduction Date: March 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - DM7406N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
DM7406N
Logic - Gates and Inverters DM7406N
IC INVERT OPEN COL 6CH 6IN 14DIP

IC INVERT OPEN COL 6CH 6IN 14DIP

Supplier's Site Datasheet
Gates and Inverters - DM7406N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM7406N
Gates and Inverters DM7406N
Inverter IC 6 Channel Open Collector 14-DIP

Inverter IC 6 Channel Open Collector 14-DIP

Buy Now Datasheet
Gates and Inverters - DM7406N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
DM7406N
Gates and Inverters DM7406N
Inverter IC 6 Channel Open Collector 14-MDIP

Inverter IC 6 Channel Open Collector 14-MDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1167832-DM7406N DM7406N DM7406N
Product Name Logic - Logic - Gates and Inverters - DM7406N Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Inverter
Supply Voltage 4.75 V ~ 5.25 V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Inputs 6 1
Propagation Delay 23 ns
Low Level Output Current (Sink) 40 mA 40 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input OR gate - 74AHCT2G32DP,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
6 suppliers
SN54F30 8-Input Positive-NAND Gates - 5962-8870801DA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Logic Gates - 7705305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details