NOR Gate IC 4 Channel 14-MDIP
IC GATE NOR 4CH 2-INP 14DIP Product overview: DM7402N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-DM7402N can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1167829-DM7402N
Series: 7400
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 16mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: DM7402
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): SN7402N3; DM7402N; SN7402N;
Introduction Date: March 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC GATE NOR 4CH 2-INP 14MDIP
NOR Gate IC 4 Channel 14-MDIP
IC GATE NOR 4CH 2-INP 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | DM7402N-ND | 705-DM7402N | 1167829-DM7402N | DM7402N | DM7402N | DM7402N |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - DM7402N | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOR | NOR; NOR GATE | NOT; NOR; NOR Gate | NOR | NOR; NOR Gate | NOT; NOR |
| Supply Voltage | 4.75V ~ 5.25V | 5.25V | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 22 ns | 22 ns | 22 ns | |||
| Low Level Output Current (Sink) | 0.4000 mA | 16 mA | 16 mA |