onsemi 600V 0.5A Diode and Rectifier DFD05TG

Description
Diode Switching 600V 0.5A 2-Pin DO-41S Product overview: DFD05TG from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFD05TG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Switching 600V 0.5A 2-Pin DO-41S Product overview: DFD05TG from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFD05TG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600V 0.5A Diode and Rectifier - 280-DFD05TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 0.5A Diode and Rectifier
280-DFD05TG
600V 0.5A Diode and Rectifier 280-DFD05TG
Diode Switching 600V 0.5A 2-Pin DO-41S Product overview: DFD05TG from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFD05TG can be used for catalog matching and distributor lookup.

Diode Switching 600V 0.5A 2-Pin DO-41S Product overview: DFD05TG from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFD05TG can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - DFD05TG - 251777-DFD05TG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - DFD05TG
251777-DFD05TG
Diodes, Rectifiers - Single - DFD05TG 251777-DFD05TG
Manufacturer: ON Semiconductor Win Source Part Number: 251777-DFD05TG Family Name: DFD05TG Alternative Parts (Cross-Reference): TVR2J; ERA22-06; BYD31J; TVR1J(Q); Introduction Date: May 28, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 251777-DFD05TG
Family Name: DFD05TG
Alternative Parts (Cross-Reference): TVR2J; ERA22-06; BYD31J; TVR1J(Q);
Introduction Date: May 28, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-DFD05TG 251777-DFD05TG
Product Name 600V 0.5A Diode and Rectifier Diodes, Rectifiers - Single - DFD05TG
Unlock Full Specs
to access all available technical data