onsemi 6.8V 40pF TVS Protection Diode DF6A6.8FUT1G

Description
6.8V Unidirectional TVS Diode Array, 4-Ch, 40pF, SC-88/SC70-6 Product overview: DF6A6.8FUT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.8V, 40pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.8V, 40pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF6A6.8FUT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.8V Unidirectional TVS Diode Array, 4-Ch, 40pF, SC-88/SC70-6 Product overview: DF6A6.8FUT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.8V, 40pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.8V, 40pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF6A6.8FUT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8V 40pF TVS Protection Diode
144-DF6A6.8FUT1G
6.8V 40pF TVS Protection Diode 144-DF6A6.8FUT1G
6.8V Unidirectional TVS Diode Array, 4-Ch, 40pF, SC-88/SC70-6 Product overview: DF6A6.8FUT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.8V, 40pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.8V, 40pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF6A6.8FUT1G can be used for catalog matching and distributor lookup.

6.8V Unidirectional TVS Diode Array, 4-Ch, 40pF, SC-88/SC70-6 Product overview: DF6A6.8FUT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.8V, 40pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.8V, 40pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF6A6.8FUT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - DF6A6.8FUT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TVS Diodes - DF6A6.8FUT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TVS Diodes - DF6A6.8FUT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DF6A6.8FUT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DF6A6.8FUT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DF6A6.8FUT1G
TVS DIODE 5VWM SC88/SC70-6

TVS DIODE 5VWM SC88/SC70-6

Supplier's Site
Tvs Diode Array, 75W, 6.8V, Sc-88; Clamping Voltage Vc Max Onsemi - 88H4596 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 75W, 6.8V, Sc-88; Clamping Voltage Vc Max Onsemi
88H4596
Tvs Diode Array, 75W, 6.8V, Sc-88; Clamping Voltage Vc Max Onsemi 88H4596
TVS DIODE ARRAY, 75W, 6.8V, SC-88; Clamping Voltage Vc Max:6.8V; Diode Case Style:SC-88; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:75W; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

TVS DIODE ARRAY, 75W, 6.8V, SC-88; Clamping Voltage Vc Max:6.8V; Diode Case Style:SC-88; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:75W; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number 144-DF6A6.8FUT1G DF6A6.8FUT1GOSDKR-ND DF6A6.8FUT1G 88H4596
Product Name 6.8V 40pF TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Array, 75W, 6.8V, Sc-88; Clamping Voltage Vc Max Onsemi
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SC-88/SC70-6/SOT-363 SC-88
Peak Pulse Power 75 watts 75 watts 75 watts
Unlock Full Specs
to access all available technical data