onsemi TVS - TVS - Diodes - DF6A6.8FUT1 DF6A6.8FUT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 917012-DF6A6.8FUT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: - Clamp - Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Family Name: DF3A6.8 Categories: Circuit Protection Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 917012-DF6A6.8FUT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: - Clamp - Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Family Name: DF3A6.8 Categories: Circuit Protection Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - DF6A6.8FUT1 - 917012-DF6A6.8FUT1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DF6A6.8FUT1
917012-DF6A6.8FUT1
TVS - TVS - Diodes - DF6A6.8FUT1 917012-DF6A6.8FUT1
Manufacturer: ON Semiconductor Win Source Part Number: 917012-DF6A6.8FUT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: - Clamp - Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Family Name: DF3A6.8 Categories: Circuit Protection Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 917012-DF6A6.8FUT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: - Clamp - Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DF3A6.8
Categories: Circuit Protection
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-DF6A6.8FUT1
TVS Protection Diode 144-DF6A6.8FUT1
Diode Array for ESD Protection, SC-88/SC70-6/SOT-363 6 LEAD, 1-REEL Product overview: DF6A6.8FUT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF6A6.8FUT1 can be used for catalog matching and distributor lookup.

Diode Array for ESD Protection, SC-88/SC70-6/SOT-363 6 LEAD, 1-REEL Product overview: DF6A6.8FUT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DF6A6.8FUT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - DF6A6.8FUT1OS-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Clamp Ipp Tvs Diode Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DF6A6.8FUT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DF6A6.8FUT1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DF6A6.8FUT1
TVS DIODE 5VWM SC88/SC70-6

TVS DIODE 5VWM SC88/SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 917012-DF6A6.8FUT1 144-DF6A6.8FUT1 DF6A6.8FUT1OS-ND DF6A6.8FUT1
Product Name TVS - TVS - Diodes - DF6A6.8FUT1 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SOT363; SC-88/SC70-6/SOT-363 Tape and Reel SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SC-88/SC70-6/SOT-363
Unlock Full Specs
to access all available technical data