TVS DIODE ARRAY, 150W, 6.8V, SC-70; Zener Voltage Nom:6.8V; Power Dissipation:200mW; Diode Case Style:SC-70; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 27AC3892 |
| Product Name | Tvs Diode Array, 150W, 6.8V, Sc-70; Zener Voltage Nom Onsemi |
| Diode Type | Zener; Transient Voltage Suppressor Diodes |