Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055326-DF10SF065
Termination: SMD/SMT
Length: 8.5 mm
Mounting: SMD (SMT)
Number of Elements: 1
Forward Voltage: 1.1 V
Peak Non-Repetitive Surge Current: 50 A
Power Dissipation: 3.1 W
Height: 3.3 mm
Number of Pins: 4
Width: 6.5 mm
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): DF10SF065DF10S_F065;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Reverse Leakage Current: 50 µA
Max Surge Current: 50 A
Average Rectified Current: 1.5 A
Max Repetitive Reverse Voltage (Vrrm): 1 kV
Peak Reverse Current: 5 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1055326-DF10SF065 |
| Product Name | OEM Parts - OEM Parts (C - E) - DF10SF065 |