Manufacturer: Fairchild Semiconductor
Win Source Part Number: 080431-DF10S
Category: Discrete Semiconductor Products
Family: Bridge Rectifiers
Packaging: Reel
Mounting Style: SMD/SMT
Package: 4-SMD Gull Wing
Manufacturer Device Package: 4-SDIP
Standard Package: 1
Catalog: SMT Bridge Rectifiers
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1000V
Current - DC Forward (If) (Max): 1.5A
Alternative Parts (Cross-Reference): DF10S-E3/45; DF10S; HDBLS107G RDG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 080431-DF10S |
| Product Name | Discrete Semiconductor Products |