onsemi Discrete Semiconductor Products DF06S

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 095021-DF06S Category: Discrete Semiconductor Products Family: Bridge Rectifiers Packaging: Reel Mounting Style: SMD/SMT Package: 4-SMD Gull Wing Manufacturer Device Package: 4-SDIP Standard Package: 1 Catalog: SMT Bridge Rectifiers Diode Type: Single Phase Voltage - Peak Reverse (Max): 600V Current - DC Forward (If) (Max): 1.5A Family Name: DF06S Alternative Parts (Cross-Reference): DF1506S; DBS155GRD; DBS155G; DBLS155G; Introduction Date: February 02, 2001 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 095021-DF06S Category: Discrete Semiconductor Products Family: Bridge Rectifiers Packaging: Reel Mounting Style: SMD/SMT Package: 4-SMD Gull Wing Manufacturer Device Package: 4-SDIP Standard Package: 1 Catalog: SMT Bridge Rectifiers Diode Type: Single Phase Voltage - Peak Reverse (Max): 600V Current - DC Forward (If) (Max): 1.5A Family Name: DF06S Alternative Parts (Cross-Reference): DF1506S; DBS155GRD; DBS155G; DBLS155G; Introduction Date: February 02, 2001 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 095021-DF06S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
095021-DF06S
Discrete Semiconductor Products 095021-DF06S
Manufacturer: Fairchild Semiconductor Win Source Part Number: 095021-DF06S Category: Discrete Semiconductor Products Family: Bridge Rectifiers Packaging: Reel Mounting Style: SMD/SMT Package: 4-SMD Gull Wing Manufacturer Device Package: 4-SDIP Standard Package: 1 Catalog: SMT Bridge Rectifiers Diode Type: Single Phase Voltage - Peak Reverse (Max): 600V Current - DC Forward (If) (Max): 1.5A Family Name: DF06S Alternative Parts (Cross-Reference): DF1506S; DBS155GRD; DBS155G; DBLS155G; Introduction Date: February 02, 2001 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 095021-DF06S
Category: Discrete Semiconductor Products
Family: Bridge Rectifiers
Packaging: Reel
Mounting Style: SMD/SMT
Package: 4-SMD Gull Wing
Manufacturer Device Package: 4-SDIP
Standard Package: 1
Catalog: SMT Bridge Rectifiers
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 600V
Current - DC Forward (If) (Max): 1.5A
Family Name: DF06S
Alternative Parts (Cross-Reference): DF1506S; DBS155GRD; DBS155G; DBLS155G;
Introduction Date: February 02, 2001
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 095021-DF06S
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data