onsemi Discrete Semiconductor Products DF01S

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 080420-DF01S Category: Discrete Semiconductor Products Family: Bridge Rectifiers Packaging: Reel Mounting Style: SMD/SMT Package: 4-SMD Gull Wing Manufacturer Device Package: 4-SDIP Standard Package: 1 Catalog: SMT Bridge Rectifiers Diode Type: Single Phase Voltage - Peak Reverse (Max): 100V Current - DC Forward (If) (Max): 1.5A Alternative Parts (Cross-Reference): DF01S-T; DF01S; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 080420-DF01S Category: Discrete Semiconductor Products Family: Bridge Rectifiers Packaging: Reel Mounting Style: SMD/SMT Package: 4-SMD Gull Wing Manufacturer Device Package: 4-SDIP Standard Package: 1 Catalog: SMT Bridge Rectifiers Diode Type: Single Phase Voltage - Peak Reverse (Max): 100V Current - DC Forward (If) (Max): 1.5A Alternative Parts (Cross-Reference): DF01S-T; DF01S; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 080420-DF01S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
080420-DF01S
Discrete Semiconductor Products 080420-DF01S
Manufacturer: Fairchild Semiconductor Win Source Part Number: 080420-DF01S Category: Discrete Semiconductor Products Family: Bridge Rectifiers Packaging: Reel Mounting Style: SMD/SMT Package: 4-SMD Gull Wing Manufacturer Device Package: 4-SDIP Standard Package: 1 Catalog: SMT Bridge Rectifiers Diode Type: Single Phase Voltage - Peak Reverse (Max): 100V Current - DC Forward (If) (Max): 1.5A Alternative Parts (Cross-Reference): DF01S-T; DF01S; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 080420-DF01S
Category: Discrete Semiconductor Products
Family: Bridge Rectifiers
Packaging: Reel
Mounting Style: SMD/SMT
Package: 4-SMD Gull Wing
Manufacturer Device Package: 4-SDIP
Standard Package: 1
Catalog: SMT Bridge Rectifiers
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 100V
Current - DC Forward (If) (Max): 1.5A
Alternative Parts (Cross-Reference): DF01S-T; DF01S;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 080420-DF01S
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data