Manufacturer: ON Semiconductor
Win Source Part Number: 868225-DAP024L
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Part Status: Obsolete
Family Name: DAP024
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
INTEGRATED CIRCUIT
Regulator Output DC-DC Controller IC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 868225-DAP024L | DAP024L | DAP024L |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - DAP024L | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; Bulk |