BIPOLAR TRANSISTOR, PNP -80V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:15A; Power Dissipation:83W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHzRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 25AC8765 |
| Product Name | Bipolar Transistor, Pnp -80V To-220; Transistor Polarity Onsemi |
| Polarity | PNP |
| Package Type | TO-3; TO-220 |
| IC(max) | 15000 milliamps |