BIPOLAR TRANSISTOR, PNP -80V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:10A; Power Dissipation Pd:70W; Transistor Mounting:Through Hole; No. of Pins:3Pins; DC Current Gain hFE:60hFE RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 25AC8764 |
| Product Name | Bipolar Transistor, Pnp -80V To-220; Transistor Polarity Onsemi |
| Polarity | PNP |