Bipolar (BJT) Transistor NPN 80V 15A 50MHz 83W Through Hole TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 1166189-D44VH10
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Power Bipolar Transistor, NPN, 15 A, 80 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: D44VH10 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 80 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 80 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-D44VH10 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | D44VH10OS-ND | 1166189-D44VH10 | 276-D44VH10 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - D44VH10 | 15 A 80 V TO-220 Bipolar Transistor |
| Polarity | NPN | NPN | |
| Package Type | TO-220; TO-220-3 | SOT3 | |
| IC(max) | 15000 milliamps | ||
| VCEO | 80 volts |