onsemi Transistor Polarity Onsemi D44H8G.

Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:10A; Power Dissipation Pd:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:50MHz; DC Current Gain hFE:60hFE; MSL:- RoHS Compliant: Yes
Description
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:10A; Power Dissipation Pd:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:50MHz; DC Current Gain hFE:60hFE; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Onsemi - 27AC4270 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Onsemi
27AC4270
Transistor Polarity Onsemi 27AC4270
Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:10A; Power Dissipation Pd:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:50MHz; DC Current Gain hFE:60hFE; MSL:- RoHS Compliant: Yes

Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:10A; Power Dissipation Pd:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency ft:50MHz; DC Current Gain hFE:60hFE; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 27AC4270
Product Name Transistor Polarity Onsemi
Transistor Type Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel 21A 500V 0.26ohm MOSFET Transistor - 288-2SK3522-01 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
View Details
3 suppliers
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details