The D44H11G is an NPN silicon power transistor in a TO-220 package, rated for a maximum collector-emitter voltage of 80 V and continuous collector current of 10 A, with a power dissipation of 70 W at 25°C case temperature. It has a thermal resistance junction-to-case of 1.8 °C/W and operates over a junction temperature range of -55 to +150 °C. The device is Pb-free and RoHS compliant, with a collector-emitter saturation voltage of up to 1.0 V at 8.0 A collector current and a gain-bandwidth product of 50 MHz. The TO-220 case measures 15.75 mm maximum length, 10.53 mm maximum width, and 6.47 mm maximum height. It is designed for general-purpose power amplification and switching applications.
BIPOLAR TRANSISTOR, NPN, 80V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:10A; Power Dissipation:70W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHzRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 25AC8762 |
| Product Name | Bipolar Transistor, Npn, 80V To-220; Transistor Polarity Onsemi |
| Polarity | NPN |
| Package Type | TO-3; TO-220 |
| IC(max) | 10000 milliamps |